Micro Commercial Components Corp. Single Bipolar Transistors 2SB772-GR-BP

Description
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Through Hole TO-126
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Through Hole TO-126
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB772-GR-BP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB772-GR-BP-ND
Single Bipolar Transistors 2SB772-GR-BP-ND
Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Through Hole TO-126

Bipolar (BJT) Transistor PNP 30V 3A 50MHz 1.25W Through Hole TO-126

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036825-2SB772-GR-BP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036825-2SB772-GR-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036825-2SB772-GR-BP
Win Source Part Number: 1036825-2SB772-GR-BP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Bulk Standard Package: 1,000 Power - Max: 1.25 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 3 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A Current - Collector Cutoff (Max): 1µA DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V Frequency - Transition: 50MHz Mounting Type: Through Hole Package / Case: TO-225AA, TO-126-3 Supplier Device Package: TO-126 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1036825-2SB772-GR-BP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Bulk
Standard Package: 1,000
Power - Max: 1.25 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 3 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 500mV @ 200mA, 2A
Current - Collector Cutoff (Max): 1µA
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 2V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-225AA, TO-126-3
Supplier Device Package: TO-126
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SB772-GR-BP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SB772-GR-BP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SB772-GR-BP
TRANS PNP 30V 3A TO126

TRANS PNP 30V 3A TO126

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2SB772-GR-BP-ND 1036825-2SB772-GR-BP 2SB772-GR-BP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type TO-225AA, TO-126-3 SOT3
IC(max) 3000 milliamps 3000 milliamps
Power Gain 200 dB
Operating Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45V 0.1A Bipolar Transistor - 276-BC847CW E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807K-25-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers