Bipolar (BJT) Transistor PNP 80V 1A 140MHz 750mW Through Hole TO-92
TRANS PNP 80V 1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB647L-B-AP-ND | 2SB647L-B-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |