Manufacturer: Micro Commercial Co
Win Source Part Number: 855120-2SB647A-C-AP
Features: Bipolar (BJT) Transistor 100 V 1 A 900 mW
Package: Tape & Box (TB)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075
Bipolar (BJT) Transistor PNP 100V 1A 140MHz 900mW Through Hole TO-92MOD
TRANS PNP 100V 1A TO92MOD
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 855120-2SB647A-C-AP | 2SB647A-C-AP-ND | 2SB647A-C-AP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB647A-C-AP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 Long Body, Formed Leads |