Micro Commercial Components Corp. Single Bipolar Transistors 2SB1412-Q-TP

Description
Bipolar (BJT) Transistor PNP 30V 5A 120MHz 1W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 30V 5A 120MHz 1W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SB1412-Q-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1412-Q-TP-ND
Single Bipolar Transistors 2SB1412-Q-TP-ND
Bipolar (BJT) Transistor PNP 30V 5A 120MHz 1W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 30V 5A 120MHz 1W Surface Mount D-Pak

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1036774-2SB1412-Q-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1036774-2SB1412-Q-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1036774-2SB1412-Q-TP
Win Source Part Number: 1036774-2SB1412-Q-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Power - Max: 1 W Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 5 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 4A Current - Collector Cutoff (Max): 500nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 2V Frequency - Transition: 120MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Micro Commercial Co

Win Source Part Number: 1036774-2SB1412-Q-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 1 W
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 5 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 1V @ 100mA, 4A
Current - Collector Cutoff (Max): 500nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 2V
Frequency - Transition: 120MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transistors Bipolar RF Transistors
Product Number 2SB1412-Q-TP-ND 1036774-2SB1412-Q-TP
Product Name Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
Polarity PNP PNP
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3
IC(max) 5000 milliamps
Power Gain 82 dB
Unlock Full Specs
to access all available technical data