Bipolar (BJT) Transistor PNP 30V 5A 120MHz 1W Surface Mount D-Pak
TRANS PNP 30V 5A DPAK
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1412-P-TP-ND | 2SB1412-P-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |