Bipolar (BJT) Transistor PNP 20V 3A 50MHz 500mW Surface Mount SOT-89
TRANS PNP 20V 3A SOT89
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1308-R-TP-ND | 2SB1308-R-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |