Micro Commercial Components Corp. TRANSISTORS - Transistors (BJT) - Single - 2SB1308-Q 2SB1308-Q

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1124856-2SB1308-Q Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 1124856-2SB1308-Q Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2SB1308-Q - 1124856-2SB1308-Q - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SB1308-Q
1124856-2SB1308-Q
TRANSISTORS - Transistors (BJT) - Single - 2SB1308-Q 1124856-2SB1308-Q
Manufacturer: Micro Commercial Co Win Source Part Number: 1124856-2SB1308-Q Manufacturer Homepage: www.mccsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Micro Commercial Co
Win Source Part Number: 1124856-2SB1308-Q
Manufacturer Homepage: www.mccsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1124856-2SB1308-Q
Product Name TRANSISTORS - Transistors (BJT) - Single - 2SB1308-Q
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
1200V MOSFET Transistor - 278-AIMW120R035M1HXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 1200 volts
View Details
6 suppliers
DC - 12 GHz, 40 Watt Discrete Power GaN on SiC HEMT - TGF2955 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details