The 2SB1197 is a PNP silicon epitaxial transistor in an SOT-23 package, measuring 3.04 mm maximum length, 2.64 mm maximum width, and 1.40 mm maximum height. It has a collector-emitter voltage rating of -32 V, a continuous collector current of -800 mA, and a power dissipation of 200 mW. The junction and storage temperature range is -55°C to +150°C, with a thermal resistance of 625°C/W. The device meets UL 94 V-0 flammability rating, is RoHS compliant, and is halogen-free per the defined limits. DC current gain (hFE) ranges from 82 to 390, grouped into bins P, Q, and R, with the -Q variant corresponding to the 120-270 range. Transition frequency is 50 MHz at -5 V and -50 mA.
TRANS PNP 32V 0.8A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SB1197-Q-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |