PNP silicon bipolar transistor in DPAK (TO-252) package with a continuous collector current of -3 A, collector-emitter voltage of -50 V, and power dissipation of 1 W. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 125°C/W. Features low collector saturation voltage and DC current gain (hFE) ranges of 82-390, classified as Rank R. Transition frequency is 70 MHz. RoHS compliant and halogen-free with epoxy meeting UL 94 V-0 flammability rating.
Bipolar (BJT) Transistor PNP 50V 3A 70MHz 1W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SB1184-R-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |