Bipolar (BJT) Transistor PNP 32V 1A 150MHz 500mW Surface Mount SOT-89
TRANS PNP 32V 1A SOT89
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1132-Q-TP-ND | 2SB1132-Q-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |