Bipolar (BJT) Transistor PNP 50V 1A 70MHz 350mW Surface Mount SOT-23
TRANS PNP 50V 1A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB1116-U-TP-ND | 2SB1116-U-TP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |