Bipolar (BJT) Transistor PNP 50V 1A 70MHz 350mW Surface Mount SOT-23
Manufacturer: Micro Commercial Co
Win Source Part Number: 855102-2SB1116-K-TP
Features: Bipolar (BJT) Transistor 50 V 1 A 350 mW
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
TRANS PNP 50V 1A SOT23
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SB1116-K-TP-ND | 855102-2SB1116-K-TP | 2SB1116-K-TP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SB1116-K-TP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |