PNP bipolar transistor for general-purpose amplification and switching, housed in a TO-92S plastic package with straight leads. It has a collector-emitter voltage rating of -50V, a collector current of -0.15A, and a power dissipation of 0.2W at 25°C. The device features a DC current gain (hFE) range of 270 to 560, a transition frequency of 120 MHz, and an operating and storage junction temperature range from -55°C to +150°C. The epoxy encapsulation meets UL 94 V-0 flammability rating and is moisture sensitive level 1. This variant is supplied in bulk packaging.
Bipolar (BJT) Transistor PNP 50V 150mA 120MHz 200mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA933AS-S-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |