PNP bipolar transistor in TO-92S package with a collector-emitter voltage of -50V, collector current of -0.15A, and power dissipation of 0.2W at 25°C. The transition frequency is 120MHz, and the DC current gain hFE ranges from 270 to 560 for the S-grade variant. Operating and storage junction temperature ranges from -55°C to +150°C. The device is RoHS compliant and meets UL 94 V-0 flammability rating.
Bipolar (BJT) Transistor PNP 50V 150mA 120MHz 200mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA933AS-S-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |