Bipolar (BJT) Transistor PNP 50V 150mA 120MHz 200mW Through Hole TO-92S
TRANS PNP 50V 0.15A TO92S
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA933AS-R-AP-ND | 2SA933AS-R-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |