Micro Commercial Components Corp. Single Bipolar Transistors 2SA844-D-AP

Description
Bipolar (BJT) Transistor PNP 55V 100mA 200MHz 300mW Through Hole TO-92
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 55V 100mA 200MHz 300mW Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 2SA844-D-AP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SA844-D-AP-ND
Single Bipolar Transistors 2SA844-D-AP-ND
Bipolar (BJT) Transistor PNP 55V 100mA 200MHz 300mW Through Hole TO-92

Bipolar (BJT) Transistor PNP 55V 100mA 200MHz 300mW Through Hole TO-92

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - 2SA844-D-AP - 855080-2SA844-D-AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2SA844-D-AP
855080-2SA844-D-AP
TRANSISTORS - Transistors (BJT) - Single - 2SA844-D-AP 855080-2SA844-D-AP
Manufacturer: Micro Commercial Co Win Source Part Number: 855080-2SA844-D-AP Features: Bipolar (BJT) Transistor 55 V 100 mA 300 mW Package: Tape & Box (TB) Part Status: Obsolete Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Micro Commercial Co
Win Source Part Number: 855080-2SA844-D-AP
Features: Bipolar (BJT) Transistor 55 V 100 mA 300 mW
Package: Tape & Box (TB)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - 2SA844-D-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
2SA844-D-AP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) 2SA844-D-AP
TRANS PNP 55V 0.1A TO92

TRANS PNP 55V 0.1A TO92

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors Bipolar RF Transistors
Product Number 2SA844-D-AP-ND 855080-2SA844-D-AP 2SA844-D-AP
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - 2SA844-D-AP Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-25/SNR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1219978 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - BCR108SE6433HTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
2 suppliers