Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 625mW Through Hole TO-92
Manufacturer: Micro Commercial Co
Win Source Part Number: 855063-2SA1980-G-AP
Features: Bipolar (BJT) Transistor 50 V 150 mA 625 mW
Package: Tape & Box (TB)
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
TRANS PNP 50V 0.15A TO92
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1980-G-AP-ND | 855063-2SA1980-G-AP | 2SA1980-G-AP |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - 2SA1980-G-AP | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |