PNP bipolar transistor for middle power driver applications, housed in a DPAK (TO-252) surface-mount package measuring 10.40 mm x 6.70 mm x 2.90 mm. Rated for a continuous collector current of -5 A, collector-emitter voltage of -60 V, and power dissipation of 1 W. Operating junction temperature range is -55°C to +150°C. Transition frequency is 80 MHz. Thermal resistance is 125°C/W. RoHS compliant with lead-free finish. Epoxy encapsulation meets UL 94 V-0 flammability rating. Moisture sensitivity level 1.
Bipolar (BJT) Transistor PNP 60V 5A 80MHz 1W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 2SA1952-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |