Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 100mW Surface Mount SOT-523
TRANS PNP 50V 0.15A SOT523
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1832-Y-AP-ND | 2SA1832-Y-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |