Bipolar (BJT) Transistor PNP 40V 500mA 400MHz 200mW Surface Mount SOT-23
TRANS PNP 40V 0.5A SOT23
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA1464-R-AP-ND | 2SA1464-R-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |