PNP bipolar transistor for general-purpose amplification and switching, packaged in TO-92S with straight leads. It has a collector-emitter voltage rating of -50 V, a collector current of 150 mA, and a power dissipation of 200 mW. The transition frequency is 80 MHz, and the thermal resistance from junction to ambient is 625°C/W. The DC current gain (hFE) is ranked GR, with a range of 200 to 400 at -6 V and -2 mA. Operating and storage junction temperatures range from -55°C to +150°C. The package meets UL 94 V-0 flammability rating and has moisture sensitivity level 1.
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 200mW Through Hole TO-92S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1048-GR-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |