The 2SA1037 is a PNP silicon epitaxial transistor in an SOT-23 package, rated for a collector-base voltage of -60 V, collector-emitter voltage of -50 V, and collector current of -150 mA, with a power dissipation of 200 mW. It operates over a junction temperature range of -55°C to +150°C and has a thermal resistance of 625°C/W. The device features a DC current gain (hFE) range of 120 to 560, categorized into Q (120-270), R (180-390), and S (270-560) grades. Transition frequency is 120 MHz at -12 V collector-emitter voltage and -2 mA collector current. The SOT-23 package dimensions are 2.80 to 3.04 mm in length, 2.10 to 2.64 mm in width, and 1.20 to 1.40 mm in height. It is RoHS compliant and halogen-free, meeting UL 94 V-0 flammability requirements.
TRANS PNP 50V 0.15A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1037-Q-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |