PNP silicon transistor in TO-92 package for general-purpose amplification and switching, rated for -50V collector-base voltage, -150mA collector current, and 400mW power dissipation, with DC current gain ranging from 120 to 240 for the Y grade. Operating and storage junction temperature range is -55°C to +125°C. It features a UL 94 V-0 rated epoxy encapsulation, moisture sensitivity level 1, and is RoHS compliant. The part is supplied in bulk packaging, with 100,000 pieces per carton.
Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 400mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1015-Y-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |