The 2SA1013 series is a PNP bipolar transistor designed for general-purpose amplification and switching, featuring a TO-92MOD through-hole package. It has a collector-emitter breakdown voltage of -160 V, a collector current rating of -1.0 A, and a power dissipation of 0.9 W. The device offers a DC current gain (hFE) range of 65 to 310, a transistor frequency of 15 MHz, and a collector-emitter saturation voltage of -1.5 V at -500 mA collector current. Operating and storage junction temperatures range from -55°C to +150°C. The epoxy encapsulation meets UL 94 V-0 flammability rating, and the part is RoHS compliant. Moisture sensitivity level is rated at 1. The 2SA1013-O-BP variant is bulk packed, with 50,000 pieces per carton.
Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1013-O-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |