Micro Commercial Components Corp. 60V 115MA MOSFET Transistor 2N7002W-TP

Description
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 115MA MOSFET Transistor
278-2N7002W-TP
60V 115MA MOSFET Transistor 278-2N7002W-TP
MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT-323 Product overview: 2N7002W-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002W-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-TP - 1004071-2N7002W-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-TP
1004071-2N7002W-TP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-TP 1004071-2N7002W-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1004071-2N7002W-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002T-TP-HF; 2N7002WT; 2N7002W-TP; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1004071-2N7002W-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Alternative Parts (Cross-Reference): 2N7002T-7-F; 2N7002T-TP-HF; 2N7002WT; 2N7002W-TP;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002W-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-TPMSCT-ND
Single FETs, MOSFETs 2N7002W-TPMSCT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002W-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-TPMSDKR-ND
Single FETs, MOSFETs 2N7002W-TPMSDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002W-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002W-TPMSTR-ND
Single FETs, MOSFETs 2N7002W-TPMSTR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-323

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET SNGL N-CH 60V 115mA

MOSFET SNGL N-CH 60V 115mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002W-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002W-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002W-TP
MOSFET N-CH 60V 115MA SOT-323

MOSFET N-CH 60V 115MA SOT-323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-2N7002W-TP 1004071-2N7002W-TP 2N7002W-TPMSCT-ND 2N7002W-TP 2N7002W-TP
Product Name 60V 115MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002W-TP Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 8.00E-5 kS
PD 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2688-AZ - 906351-2SC2688-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details