Micro Commercial Components Corp. Single FETs, MOSFETs 2N7002KM-TP

Description
N-Channel 60V 340mA 150mW Surface Mount SOT-723
Request a Quote Datasheet
Description
N-Channel 60V 340mA 150mW Surface Mount SOT-723
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 353-2N7002KM-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-2N7002KM-TPTR-ND
Single FETs, MOSFETs 353-2N7002KM-TPTR-ND
N-Channel 60V 340mA 150mW Surface Mount SOT-723

N-Channel 60V 340mA 150mW Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 353-2N7002KM-TPCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-2N7002KM-TPCT-ND
Single FETs, MOSFETs 353-2N7002KM-TPCT-ND
N-Channel 60V 340mA 150mW Surface Mount SOT-723

N-Channel 60V 340mA 150mW Surface Mount SOT-723

Buy Now Datasheet
Single FETs, MOSFETs - 353-2N7002KM-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
353-2N7002KM-TPDKR-ND
Single FETs, MOSFETs 353-2N7002KM-TPDKR-ND
N-Channel 60V 340mA 150mW Surface Mount SOT-723

N-Channel 60V 340mA 150mW Surface Mount SOT-723

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1036443-2N7002KM-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1036443-2N7002KM-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1036443-2N7002KM-TP
Win Source Part Number: 1036443-2N7002KM-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 8,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 340mA Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 150mW Package / Case: SOT-723 Supplier Device Package: SOT-723 Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: 353-2N7002KM-TPCT,35 3-2N7002KM-TPTR,353- 2N7002KM-TPDKR Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Win Source Part Number: 1036443-2N7002KM-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 8,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 340mA
Rds On (Max) @ Id, Vgs: 4Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 150mW
Package / Case: SOT-723
Supplier Device Package: SOT-723
Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-2N7002KM-TPCT,353-2N7002KM-TPTR,353-2N7002KM-TPDKR
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V

Buy Now Datasheet
Singapore, Singapore
N-Channel MOSFET Transistor
278-2N7002KM-TP
N-Channel MOSFET Transistor 278-2N7002KM-TP
N-CHANNEL MOSFET SOT-723 Product overview: 2N7002KM-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KM-TP can be used for catalog matching and distributor lookup.

N-CHANNEL MOSFET SOT-723 Product overview: 2N7002KM-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KM-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KM-TP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KM-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KM-TP
N-CHANNEL MOSFET SOT-723

N-CHANNEL MOSFET SOT-723

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 353-2N7002KM-TPTR-ND 1036443-2N7002KM-TP 278-2N7002KM-TP 2N7002KM-TP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Package Type SOT-723 SOT3 Tape & Reel (TR) SOT-723
PD 150 milliwatts 275 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data