The 2N7002KDW is a dual N-channel MOSFET in a SOT-363 package, designed for general-purpose switching applications. The device has a drain-source voltage rating of 60 V, a continuous drain current of 340 mA at 25°C, and a total power dissipation of 300 mW. It features ESD protection up to 2 kV (HBM), a junction temperature range of -55°C to +150°C, and a junction-to-ambient thermal resistance of 416°C/W. The SOT-363 package dimensions are 2.00 to 2.45 mm in length, with a body width of 1.15 to 1.35 mm. The part is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating.
MOSFET 2N-CH 60V 0.34A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002KDW-TPQ2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |