Micro Commercial Components Corp. FET, MOSFET Arrays 2N7002KDW-TP

Description
Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 353-2N7002KDW-TPDKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-2N7002KDW-TPDKR-ND
FET, MOSFET Arrays 353-2N7002KDW-TPDKR-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 353-2N7002KDW-TPCT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-2N7002KDW-TPCT-ND
FET, MOSFET Arrays 353-2N7002KDW-TPCT-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Buy Now Datasheet
FET, MOSFET Arrays - 353-2N7002KDW-TPTR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
353-2N7002KDW-TPTR-ND
FET, MOSFET Arrays 353-2N7002KDW-TPTR-ND
Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Mosfet Array 2 N-Channel (Dual) 60V 340mA 150mW Surface Mount SOT-363

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays - 1278577-2N7002KDW-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays
1278577-2N7002KDW-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 1278577-2N7002KDW-TP
Win Source Part Number: 1278577-2N7002KDW-TP Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Standard Drain to Source Voltage (Vdss): 60V Current - Continuous Drain (Id) @ 25°C: 340mA Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Power - Max: 150mW Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SOT-363 Input Capacitance (Ciss) (Max) @ Vds: 40pF @ 10V Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Mfr: Micro Commercial Co Other Names: 353-2N7002KDW-TPCT,2 N7002KDW-TPMSDKR,353 -2N7002KDW-TPTR,-114 2-2N7002KDW-TPDKR,2N 7002KDW-TPMSCT,2N700 2KDW-TPMSTR,-1142-2N 7002KDW-TPCT,353-2N7 002KDW-TPDKR,2N7002K DW-TPMSTR,2N7002KDW- TPMSDKR,2N7002KDW-TP MSCT,-1142-2N7002KDW -TPTR

Win Source Part Number: 1278577-2N7002KDW-TP
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Arrays
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 60V
Current - Continuous Drain (Id) @ 25°C: 340mA
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power - Max: 150mW
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SOT-363
Input Capacitance (Ciss) (Max) @ Vds: 40pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-2N7002KDW-TPCT,2N7002KDW-TPMSDKR,353-2N7002KDW-TPTR,-1142-2N7002KDW-TPDKR,2N7002KDW-TPMSCT,2N7002KDW-TPMSTR,-1142-2N7002KDW-TPCT,353-2N7002KDW-TPDKR,2N7002KDW-TPMSTR,2N7002KDW-TPMSDKR,2N7002KDW-TPMSCT,-1142-2N7002KDW-TPTR

Buy Now Datasheet
Singapore, Singapore
60V 0.34A MOSFET Transistor
289-2N7002KDW-TP
60V 0.34A MOSFET Transistor 289-2N7002KDW-TP
MOSFET 2N-CH 60V 0.34A SOT363 Product overview: 2N7002KDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002KDW-TP can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 60V 0.34A SOT363 Product overview: 2N7002KDW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.34A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002KDW-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002KDW-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002KDW-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002KDW-TP
MOSFET 2N-CH 60V 0.34A SOT363

MOSFET 2N-CH 60V 0.34A SOT363

Supplier's Site
Sheung Wan, Hong Kong
MOSFET Dual N-Ch 60Vds 20Vgs 340mA 150mW

MOSFET Dual N-Ch 60Vds 20Vgs 340mA 150mW

Buy Now Datasheet
FET, MOSFET Arrays - 2N7002KDW-TP - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
2N7002KDW-TP
FET, MOSFET Arrays 2N7002KDW-TP
N-CHANNEL,MOSFETS,SO T-363 PACKAG

N-CHANNEL,MOSFETS,SOT-363 PACKAG

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 353-2N7002KDW-TPDKR-ND 1278577-2N7002KDW-TP 289-2N7002KDW-TP 2N7002KDW-TP 2N7002KDW-TP 2N7002KDW-TP
Product Name FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays 60V 0.34A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET FET, MOSFET Arrays
Package Type 6-TSSOP, SC-88, SOT-363 SOT3 Tape & Reel (TR) 6-TSSOP, SC-88, SOT-363
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
PD 150 milliwatts
Unlock Full Specs
to access all available technical data