Win Source Part Number: 1036391-2N7002KA-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 340mA (Tj)
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 350mW
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23
Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 2N7002KA-TPMSTR,-114
Product Status: Not For New Designs
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 340mA (Tj) 350mW Surface Mount SOT-23
N-Channel 60V 340mA (Tj) 350mW Surface Mount SOT-23
N-Channel 60V 340mA (Tj) 350mW Surface Mount SOT-23
MOSFET N-CH 60V 340MA SOT23 Product overview: 2N7002KA-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KA-TP can be used for catalog matching and distributor lookup.
MOSFET N-CH 60V 340MA SOT23
MOSFET N-Ch 60Vds 20Vgs 340mA 350mW 30nC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1036391-2N7002KA-TP | 353-2N7002KA-TPDKR-ND | 278-2N7002KA-TP | 2N7002KA-TP | 2N7002KA-TP |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | 60V 340MA SOT23 MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | ||
| PD | 350 milliwatts | 350 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | Surface Mount |