Dual n-channel MOSFET in SOT-363 package for low-power switching applications, with a drain-source voltage rating of 60 V, continuous drain current of 340 mA at 25°C, and total power dissipation of 300 mW. Features a junction temperature range of -55°C to +150°C, thermal resistance of 415°C/W, and RoHS-compliant lead-free finish. Meets UL 94 V-0 flammability rating and is halogen-free. Package dimensions are specified with a body length up to 2.45 mm, width up to 1.35 mm, and height up to 0.65 mm. Device is moisture sensitivity level 1.
MOSFET 2N-CH 60V 0.34A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002DW-TPQ2-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |