Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SOT-363
Mosfet Array 2 N-Channel (Dual) 60V 115mA 200mW Surface Mount SOT-363
MOSFET 2N-CH 60V 0.115A SOT363 Product overview: 2N7002DW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.115A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.115A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-2N7002DW-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 1004057-2N7002DW-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 200mW
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA
Gate-Source Threshold Voltage: 2V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 50mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
MOSFET 2N-CH 60V 0.115A SOT363
60V 115mA 3.75Ω@10V,500mA 200mW 2V@250uA 2 N-Channel SOT-363-6 MOSFETs ROHS
MOSFET 2N-CH 60V 0.115A SOT-363
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2N7002DW-TPDKR-ND | 289-2N7002DW-TP | 1004057-2N7002DW-TP | 2N7002DW-TP | 2N7002DW-TP | 2N7002DW-TP | 2N7002DW-TP |
| Product Name | FET, MOSFET Arrays | 60V 0.115A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002DW-TP | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Triode/MOS Tube/Transistor >> MOSFETs | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 | Tape & Reel (TR) | SOT3; SOT-363 | 6-TSSOP, SC-88, SOT-363 | |||
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; 2 N-Channel (Dual) | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 60 volts | 60 volts | 60 volts | 60 volts | |||
| Transconductance | 8.00E-5 kS |