The 2N7002C-TP is an N-channel MOSFET in a SOT-23 package, designed for switching applications. It has a drain-source voltage rating of 60 V, a continuous drain current of 350 mA at 25°C, and a total power dissipation of 830 mW. The device operates with a junction temperature range of -55°C to +150°C and has a junction-to-ambient thermal resistance of 150°C/W. It features a gate threshold voltage of 1.1 to 2.5 V and a drain-source on-resistance of up to 1.4 Ω at 4.5 V gate drive. The epoxy encapsulant meets UL 94 V-0 flammability rating, and the part is RoHS compliant. The device is rated for moisture sensitivity level 1 and is halogen-free.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002C-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |