The 2N7002B is an N-channel MOSFET in SOT-23 package, with dimensions of 3.04 mm maximum length, 2.64 mm maximum width, and 1.10 mm maximum height. It has a drain-source voltage rating of 60 V, a continuous drain current of 0.34 A at 25°C, and a total power dissipation of 1.04 W. The junction temperature ranges from -55°C to +150°C, with a thermal resistance of 120°C/W. The threshold voltage ranges from 1.0 to 2.5 V, and the on-resistance at 4.5 V gate drive is up to 4 Ω. The device is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and is moisture sensitive level 1.
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002B-TPTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |