Micro Commercial Components Corp. Single FETs, MOSFETs 2N7002-TP

Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet
Description
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7002-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-TPMSTR-ND
Single FETs, MOSFETs 2N7002-TPMSTR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-TPMSCT-ND
Single FETs, MOSFETs 2N7002-TPMSCT-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7002-TPMSDKR-ND
Single FETs, MOSFETs 2N7002-TPMSDKR-ND
N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

N-Channel 60V 115mA (Ta) 200mW (Ta) Surface Mount SOT-23

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-TP - 1004066-2N7002-TP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-TP
1004066-2N7002-TP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-TP 1004066-2N7002-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1004066-2N7002-TP Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 115mA (Ta) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Input Capacitance: 50pF @ 25V Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1004066-2N7002-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 115mA (Ta)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Input Capacitance: 50pF @ 25V
Maximum Rds On at Id,Vgs: 7.5 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
60V 115MA SOT23 MOSFET Transistor
278-2N7002-TP
60V 115MA SOT23 MOSFET Transistor 278-2N7002-TP
MOSFET N-CH 60V 115MA SOT23 Product overview: 2N7002-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-TP can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 115MA SOT23 Product overview: 2N7002-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 115MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 115MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, 115mA

MOSFET 60V, 115mA

Buy Now Datasheet
Single FETs, MOSFETs - 2N7002-TP - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
2N7002-TP
Single FETs, MOSFETs 2N7002-TP
MOSFET N-CH 60V 115MA SOT23

MOSFET N-CH 60V 115MA SOT23

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
2N7002-TP
Triode/MOS Tube/Transistor >> MOSFETs 2N7002-TP
60V 115mA 1.2Ω@10V,500mA 200mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

60V 115mA 1.2Ω@10V,500mA 200mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7002-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7002-TP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7002-TP
MOSFET N-CH 60V 115MA SOT23

MOSFET N-CH 60V 115MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2N7002-TPMSTR-ND 1004066-2N7002-TP 278-2N7002-TP 2N7002-TP 2N7002-TP 2N7002-TP 2N7002-TP
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2N7002-TP 60V 115MA SOT23 MOSFET Transistor MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23
V(BR)DSS 60 volts 60 volts 60 volts 60 volts
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF1405ZS-7TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab), TO-263CB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers