Micro Commercial Components Corp. Single FETs, MOSFETs 2N7000-AP

Description
N-Channel 60V 220mA (Ta) 625mW (Ta) Through Hole TO-92
Request a Quote Datasheet
Description
N-Channel 60V 220mA (Ta) 625mW (Ta) Through Hole TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 2N7000-AP-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
2N7000-AP-ND
Single FETs, MOSFETs 2N7000-AP-ND
N-Channel 60V 220mA (Ta) 625mW (Ta) Through Hole TO-92

N-Channel 60V 220mA (Ta) 625mW (Ta) Through Hole TO-92

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N7000-AP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
2N7000-AP
Discrete Semiconductor Products - Transistors - FETs, MOSFETs 2N7000-AP
MOSFET N-CH 60V 200MA TO92

MOSFET N-CH 60V 200MA TO92

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transistors RF Transistors
Product Number 2N7000-AP-ND 2N7000-AP
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers