MICRO COMMERCIAL COMPONENTS CORP.
1N5953B3P-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5953B3P-TP
Description
DIODE ZENER 150V 3W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 150V 3W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5953B3P-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
400 volts
View Details
2 suppliers
Diode Type
Schottky
Diode Applications
Rectifier
RoHS Compliant
RoHS
View Details