Zener Diode 15V 1.5W ±5% Through Hole DO-41
Zener Diode 15V 1.5W ±5% Through Hole DO-41
DIODE ZENER 15V 1.5W DO41
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 353-1N5929BP-TPCT-ND | 1N5929BP-TP | 1N5929BP-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | DO-41-2; DO-41 | DO-41; DO-41 | |
| Life Cycle Stage | Active |