MICRO COMMERCIAL COMPONENTS CORP.
1N5927B3P-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5927B3P-TP
Description
DIODE ZENER 12V 3W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 12V 3W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5927B3P-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
176 mA
IR
2 mA
View Details
Diode Applications
Rectifier
VF
1.35 volts
Tj
-40 to 125 C (-40 to 257 F)
View Details
Diode Type
Schottky
Diode Applications
Switching; Protector
RoHS Compliant
RoHS
View Details
5 suppliers