Zener Diode 43V 5W ±5% Through Hole DO-15
Zener Diode 43V 5W ±5% Through Hole DO-15
Zener Diodes 5.0W 43V 0.5uA 110mA 2.8A
DIODE ZENER 43V 5W DO15
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5367BTPMSTR-ND | 1N5367B-TP | 1N5367B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-15-2; DO-15 | DO-15; DO-15 | |
| Life Cycle Stage | Active |