Micro Commercial Components Corp. Single Zener Diodes 1N5366B-TP

Description
Zener Diode 39V 5W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 39V 5W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5366BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5366BTPMSTR-ND
Single Zener Diodes 1N5366BTPMSTR-ND
Zener Diode 39V 5W ±5% Through Hole DO-15

Zener Diode 39V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Single Zener Diodes - 1N5366BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5366BTPMSCT-ND
Single Zener Diodes 1N5366BTPMSCT-ND
Zener Diode 39V 5W ±5% Through Hole DO-15

Zener Diode 39V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5366B-TP
Zener Diodes 1N5366B-TP
Zener Diodes 5.0W 39V 0.5uA 122mA 3.1A

Zener Diodes 5.0W 39V 0.5uA 122mA 3.1A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5366B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5366B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5366B-TP
DIODE ZENER 39V 5W DO15

DIODE ZENER 39V 5W DO15

Supplier's Site
Fort Worth, TX, USA
Diode, Zener; 39V; 5 W @ 75C (Ambient);DO-201AE; 14 Ohms @ 30 mA; 0.5; +175
70055815
Diode, Zener; 39V; 5 W @ 75C (Ambient);DO-201AE; 14 Ohms @ 30 mA; 0.5; +175 70055815
Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number

Features:

  • Zener Voltage: 5.1 V to 51 V
  • Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1
  • Lead Free Finish/RoHS Compliant
  • Marking: Cathode Band and Type Number
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Diodes Zener Diodes Zener Diodes Diodes
Product Number 1N5366BTPMSTR-ND 1N5366B-TP 1N5366B-TP 70055815
Product Name Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Diode, Zener; 39V; 5 W @ 75C (Ambient);DO-201AE; 14 Ohms @ 30 mA; 0.5; +175
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package DO-15-2; DO-15 DO-15; DO-15
Life Cycle Stage Active
VZ 39 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C5V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1709016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details