Zener Diode 36V 5W ±5% Through Hole DO-15
Zener Diode 36V 5W ±5% Through Hole DO-15
Features:
Zener Diodes 5.0W 36V 0.5uA 132mA 3.3A
DIODE ZENER 36V 5W DO15
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5365BTPMSCT-ND | 70055845 | 1N5365B-TP | 1N5365B-TP |
| Product Name | Single Zener Diodes | ZEN SUR40 REG 5W 36V -LEAD FREE | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| VF | 1.2 volts | |||
| IF | 1000 mA | |||
| Package | DO-15-2; DO-15 | DO-15; DO-15 |