Zener Diode 24V 5W ±5% Through Hole DO-15
Zener Diode 24V 5W ±5% Through Hole DO-15
DIODE ZENER 24V 5W DO15
Zener Diodes 5.0W 24V 0.5uA 198mA 4.4A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5359BTPMSCT-ND | 1N5359B-TP | 1N5359B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | ||
| Package | DO-15; DO-15 | DO-15-2; DO-15 |