Zener Diode 16V 5W ±5% Through Hole DO-15
Zener Diode 16V 5W ±5% Through Hole DO-15
DIODE ZENER 16V 5W DO15
Zener Diodes 5.0W 16V 1uA 295mA 6A
Features:
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Diodes |
| Product Number | 1N5353BTPMSCT-ND | 1N5353B-TP | 1N5353B-TP | 70055842 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | ZEN SUR40 REG 5W 16V -LEAD FREE |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-15; DO-15 | DO-15-2; DO-15 | ||
| VZ | 16 volts |