Micro Commercial Components Corp. Single Zener Diodes 1N5352B-TP

Description
Zener Diode 15V 5W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 15V 5W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5352BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5352BTPMSTR-ND
Single Zener Diodes 1N5352BTPMSTR-ND
Zener Diode 15V 5W ±5% Through Hole DO-15

Zener Diode 15V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Single Zener Diodes - 1N5352BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5352BTPMSCT-ND
Single Zener Diodes 1N5352BTPMSCT-ND
Zener Diode 15V 5W ±5% Through Hole DO-15

Zener Diode 15V 5W ±5% Through Hole DO-15

Buy Now Datasheet
ZEN SUR40 REG 5W 15V -LEAD FREE - 70055841 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 15V -LEAD FREE
70055841
ZEN SUR40 REG 5W 15V -LEAD FREE 70055841
Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number

Features:

  • Zener Voltage: 5.1 V to 51 V
  • Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1
  • Lead Free Finish/RoHS Compliant
  • Marking: Cathode Band and Type Number
Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5352B-TP
Zener Diodes 1N5352B-TP
Zener Diodes 5.0W 15V 1uA 315mA 6.3A

Zener Diodes 5.0W 15V 1uA 315mA 6.3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5352B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5352B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5352B-TP
DIODE ZENER 15V 5W DO15

DIODE ZENER 15V 5W DO15

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Zener Diodes Zener Diodes
Product Number 1N5352BTPMSTR-ND 70055841 1N5352B-TP 1N5352B-TP
Product Name Single Zener Diodes ZEN SUR40 REG 5W 15V -LEAD FREE Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VF 1.2 volts
IF 1000 mA
Package DO-15-2; DO-15 DO-15; DO-15
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C9V1,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
4 suppliers
Voltage Regulator diode (Zener diode) - HR1N4472 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Zener Diodes - 1709028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details