Zener Diode 12V 5W ±5% Through Hole DO-15
Zener Diode 12V 5W ±5% Through Hole DO-15
DIODE ZENER 12V 5W DO15
Features:
Zener Diodes 5.0W 12V 2uA 395mA 7.5A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5349BTPMSCT-ND | 1N5349B-TP | 70055840 | 1N5349B-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | ZEN SUR40 REG 5W 12V -LEAD FREE | Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-15; DO-15 | DO-15-2; DO-15 | ||
| VZ | 12 volts |