Zener Diode 11V 5W ±5% Through Hole DO-15
Zener Diode 11V 5W ±5% Through Hole DO-15
Zener Diodes 5.0W 11V 5uA 430mA 8A
Features:
DIODE ZENER 11V 5W DO15
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes |
| Product Number | 1N5348BTPMSCT-ND | 1N5348B-TP | 70055839 | 1N5348B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | ZEN SUR40 REG 5W 11V -LEAD FREE | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | DO-15-2; DO-15 | DO-15; DO-15 | ||
| VF | 1.2 volts | |||
| IF | 1000 mA |