Micro Commercial Components Corp. Diodes - Zener - Single - 1N5344B-TP 1N5344B-TP

Description
Manufacturer: Micro Commercial Co Win Source Part Number: 138235-1N5344B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 1.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 4k pcs
Request a Quote Datasheet
Description
Manufacturer: Micro Commercial Co Win Source Part Number: 138235-1N5344B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 1.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 4k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5344B-TP - 138235-1N5344B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5344B-TP
138235-1N5344B-TP
Diodes - Zener - Single - 1N5344B-TP 138235-1N5344B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 138235-1N5344B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 10μA @ 6.2V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 1.5 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 138235-1N5344B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 6.2V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 1.5 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 4k pcs

Buy Now Datasheet
8.2V 5W Zener Diode - 287-1N5344B-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8.2V 5W Zener Diode
287-1N5344B-TP
8.2V 5W Zener Diode 287-1N5344B-TP
DIODE ZENER 8.2V 5W DO15 Product overview: 1N5344B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5344B-TP can be used for catalog matching and distributor lookup.

DIODE ZENER 8.2V 5W DO15 Product overview: 1N5344B-TP from Micro Commercial Components (MCC) is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 8.2V, 5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5344B-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1N5344BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5344BTPMSTR-ND
Single Zener Diodes 1N5344BTPMSTR-ND
Zener Diode 8.2V 5W ±5% Through Hole DO-15

Zener Diode 8.2V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Single Zener Diodes - 1N5344BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5344BTPMSCT-ND
Single Zener Diodes 1N5344BTPMSCT-ND
Zener Diode 8.2V 5W ±5% Through Hole DO-15

Zener Diode 8.2V 5W ±5% Through Hole DO-15

Buy Now Datasheet
ZEN SUR40 REG 5W 8.2V -LEAD FREE - 70055829 - Allied Electronics, Inc.
Fort Worth, TX, USA
ZEN SUR40 REG 5W 8.2V -LEAD FREE
70055829
ZEN SUR40 REG 5W 8.2V -LEAD FREE 70055829
Features: Zener Voltage: 5.1 V to 51 V Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1 Lead Free Finish/RoHS Compliant Marking: Cathode Band and Type Number

Features:

  • Zener Voltage: 5.1 V to 51 V
  • Case Material: Molded Plastic. UL Flammability Classification Rating 94V-0 and MSL rating 1
  • Lead Free Finish/RoHS Compliant
  • Marking: Cathode Band and Type Number
Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N5344B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5344B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5344B-TP
DIODE ZENER 8.2V 5W DO15

DIODE ZENER 8.2V 5W DO15

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5344B-TP
Zener Diodes 1N5344B-TP
Zener Diodes 5.0W 8.2V 10uA 580mA 10A

Zener Diodes 5.0W 8.2V 10uA 580mA 10A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Diodes Zener Diodes Zener Diodes
Product Number 138235-1N5344B-TP 287-1N5344B-TP 1N5344BTPMSTR-ND 70055829 1N5344B-TP 1N5344B-TP
Product Name Diodes - Zener - Single - 1N5344B-TP 8.2V 5W Zener Diode Single Zener Diodes ZEN SUR40 REG 5W 8.2V -LEAD FREE Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Life Cycle Stage Active Active
Package DO-15; DO-15 Tape & Reel (TR) DO-15; DO-15 DO-15-2; DO-15
VZ 8.2 volts 8.2 volts 8.2 volts
ZZT 2 ohms 2 ohms 2 ohms
PD 5000 milliwatts 5 milliwatts
Unlock Full Specs
to access all available technical data