Zener Diode 6.8V 5W ±5% Through Hole DO-15
Zener Diode 6.8V 5W ±5% Through Hole DO-15
Manufacturer: Micro Commercial Co
Win Source Part Number: 1002251-1N5342B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 10μA @ 5.2V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
Zener Diodes 5.0W 6.8V 10uA 700mA 11.5A
DIODE ZENER 6.8V 5W DO15
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5342BTPMSCT-ND | 1002251-1N5342B-TP | 1N5342B-TP | 1N5342B-TP |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - 1N5342B-TP | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Active | Active | ||
| Package | DO-15; DO-15 | DO-15-2; DO-15 | DO-15; DO-15 | |
| VZ | 6.8 volts | 6.8 volts |