Micro Commercial Components Corp. Single Zener Diodes 1N5339B-TP

Description
Zener Diode 5.6V 5W ±5% Through Hole DO-15
Request a Quote Datasheet
Description
Zener Diode 5.6V 5W ±5% Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5339BTPMSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5339BTPMSTR-ND
Single Zener Diodes 1N5339BTPMSTR-ND
Zener Diode 5.6V 5W ±5% Through Hole DO-15

Zener Diode 5.6V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Single Zener Diodes - 1N5339BTPMSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5339BTPMSCT-ND
Single Zener Diodes 1N5339BTPMSCT-ND
Zener Diode 5.6V 5W ±5% Through Hole DO-15

Zener Diode 5.6V 5W ±5% Through Hole DO-15

Buy Now Datasheet
Diodes - Zener - Single - 1N5339B-TP - 1002244-1N5339B-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5339B-TP
1002244-1N5339B-TP
Diodes - Zener - Single - 1N5339B-TP 1002244-1N5339B-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 1002244-1N5339B-TP Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A Current - Reverse Leakage @ Vr: 1μA @ 2V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 1 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: DO-15 Maximum Power Dissipation: 5W Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 4k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 1002244-1N5339B-TP
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 1A
Current - Reverse Leakage @ Vr: 1μA @ 2V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 1 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: DO-15
Maximum Power Dissipation: 5W
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 4k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5339B-TP
Zener Diodes 1N5339B-TP
Zener Diodes 5.0W 5.6V 1uA 865mA 13.4A

Zener Diodes 5.0W 5.6V 1uA 865mA 13.4A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - 1N5339B-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N5339B-TP
Discrete Semiconductor Products - Diodes - Zener 1N5339B-TP
DIODE ZENER 5.6V 5W DO15

DIODE ZENER 5.6V 5W DO15

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5339BTPMSTR-ND 1002244-1N5339B-TP 1N5339B-TP 1N5339B-TP
Product Name Single Zener Diodes Diodes - Zener - Single - 1N5339B-TP Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active
Package DO-15; DO-15 DO-15-2; DO-15 DO-15; DO-15
VZ 5.6 volts 5.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4492 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-C10X - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers