Zener Diode 5.1V 5W ±5% Through Hole DO-15
Zener Diode 5.1V 5W ±5% Through Hole DO-15
Zener Diodes 5.0W 5.1V 1uA 930mA 14.4A
DIODE ZENER 5.1V 5W DO15
DIODE ZENER 5.1V 5W DO15
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1N5338BTPMSTR-ND | 1N5338B-TP | 1N5338B-TP | 1N5338B-TP |
| Product Name | Single Zener Diodes | Zener Diodes | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | DO-15-2; DO-15 | DO-204AC, DO-15, Axial; DO-15 | DO-15; DO-15 | |
| VZ | 5.1 volts | 5.1 volts |